Bipolar (BJT) Transistor PNP 140V 3A 110MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 140V 3A E-LINE Product overview: ZTX955 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX955 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283307-ZTX955
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 110MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX955
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 330mV at 300mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 1A, 5V
Maximum Power: 1.2W
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 140V 3A E-LINE
TRANS PNP 140V 3A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZTX955DI-ND | 276-ZTX955 | 1283307-ZTX955 | ZTX955 | 233-ZTX955 | ZTX955 |
| Product Name | Single Bipolar Transistors | 140V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX955 | Bipolar Transistors - BJT | TRANS PNP 140V 3A E-LINE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 140 volts | 140 volts |