TRANS PNP 100V 3.5A E-LINE Product overview: ZTX953 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX953 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3.5A 125MHz 1.2W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS PNP 100V 3.5A E-LINE
TRANS PNP 100V 3.5A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX953 | ZTX953-ND | ZTX953 | ZTX953 | ZTX953 |
| Product Name | 100V 3.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | E-Line-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts |