Bipolar (BJT) Transistor NPN 300V 3A 80MHz 1.2W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor NPN 300V 3A 80MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS NPN 300V 3A E-LINE Product overview: ZTX857STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX857STZ can be used for catalog matching and distributor lookup.
TRANS NPN 300V 3A E-LINE
TRANS NPN 300V 3A E-LINE
Bipolar Transistors - BJT NPN Big Chip SELine
TRANS, NPN, 300V, 3A, 200DEG C, 1.58W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZTX857SDITB-ND | 276-ZTX857STZ | ZTX857STZ | ZTX857STZ | ZTX857STZ | 29AK9093 |
| Product Name | Single Bipolar Transistors | 300V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 300V, 3A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3, Formed Leads | Cut Tape (CT) | TO-92; E-Line-3, Formed Leads | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |