Bipolar (BJT) Transistor NPN 150V 4A 90MHz 1.2W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120275-ZTX855STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 260mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
TRANS NPN 150V 4A E-LINE Product overview: ZTX855STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX855STZ can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Big Chip SELine
TRANS NPN 150V 4A E-LINE
TRANS NPN 150V 4A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX855STZ-ND | 1120275-ZTX855STZ | 276-ZTX855STZ | ZTX855STZ | ZTX855STZ | ZTX855STZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX855STZ | 150V 4A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Tape & Box (TB) | TO-92; E-Line-3 | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts |