DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX776 ZTX776

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940032-ZTX776 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 200 V 1 A 30MHz 1 W Through Hole E-Line (TO-92 compatible) Package: Bulk Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Family Name: ZTX776 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 981-ZTX776, ZTX776-NDR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940032-ZTX776 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 200 V 1 A 30MHz 1 W Through Hole E-Line (TO-92 compatible) Package: Bulk Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Family Name: ZTX776 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 981-ZTX776, ZTX776-NDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTX776 is a PNP silicon planar medium power transistor designed for high-voltage switching applications. It comes in an E-Line package, compatible with TO-92, and has a collector-emitter voltage rating of -200 V and a continuous collector current of 1 A. The device dissipates up to 1 W of power at 25°C, with a derating of 5.7 mW/°C above that temperature. Its operating and storage junction temperature range is -55°C to +200°C. The transistor has a current gain (hFE) of at least 20 at -1 A collector current and -5 V collector-emitter voltage, with a transition frequency of 30 MHz. Collector-emitter saturation voltage is -0.5 V at -1 A collector current and -200 mA base current.

Datasheet Summary
Powered by GS/AI

The ZTX776 is a PNP silicon planar medium power transistor designed for high-voltage switching applications. It comes in an E-Line package, compatible with TO-92, and has a collector-emitter voltage rating of -200 V and a continuous collector current of 1 A. The device dissipates up to 1 W of power at 25°C, with a derating of 5.7 mW/°C above that temperature. Its operating and storage junction temperature range is -55°C to +200°C. The transistor has a current gain (hFE) of at least 20 at -1 A collector current and -5 V collector-emitter voltage, with a transition frequency of 30 MHz. Collector-emitter saturation voltage is -0.5 V at -1 A collector current and -200 mA base current.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX776 - 940032-ZTX776 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX776
940032-ZTX776
TRANSISTORS - Transistors (BJT) - Single - ZTX776 940032-ZTX776
Manufacturer: Diodes Incorporated Win Source Part Number: 940032-ZTX776 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 200 V 1 A 30MHz 1 W Through Hole E-Line (TO-92 compatible) Package: Bulk Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Family Name: ZTX776 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 981-ZTX776, ZTX776-NDR

Manufacturer: Diodes Incorporated
Win Source Part Number: 940032-ZTX776
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 200 V 1 A 30MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: Bulk
Package: E-Line-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: ZTX776
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 981-ZTX776, ZTX776-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 940032-ZTX776
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX776
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Package Type 8-PowerTDFN
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT-23
View Details