TRANS PNP 400V 0.5A E-LINE Product overview: ZTX758 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX758 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120266-ZTX758
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 40 @ 200mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 400V 0.5A
POWER TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes
TRANS PNP 400V 0.5A E-LINE
TRANS PNP 400V 0.5A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX758 | 31-ZTX758-ND | 1120266-ZTX758 | ZTX758 | 98K4088 | ZTX758 | ZTX758 |
| Product Name | 400V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX758 | Bipolar Transistors - BJT | Power Transistor, Pnp, -400V; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |