Bipolar (BJT) Transistor PNP 100V 2A 140MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 1W Through Hole E-Line (TO-92 compatible)
Win Source Part Number: 1106389-ZTX753STZ
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 10µA (ICBO)
Frequency - Transition: 140MHz
Mounting Type: Through Hole
Package / Case: E-Line-3, Formed Leads
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): ZTX753; ZTX553; ZTX553STZ; BC640; BC640TA; BC640BU;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZTX753STZ-ND,ZTX753S
Base Product Number: ZTX753
TRANS PNP 100V 2A E-LINE Product overview: ZTX753STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX753STZ can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Super E-Line
TRANS, PNP, 100V, 2A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS PNP 100V 2A E-LINE
TRANS PNP 100V 2A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX753STB-ND | 1106389-ZTX753STZ | 276-ZTX753STZ | ZTX753STZ | 29AK9084 | ZTX753STZ | ZTX753STZ |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 100V 2A Bipolar Transistor | Bipolar Transistors - BJT | Trans, Pnp, 100V, 2A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | E-Line-3, Formed Leads | TO-92; SOT3 | Cut Tape (CT) | TO-3 | TO-92; E-Line-3, Formed Leads | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| Operating Frequency | 140 MHz | 140 MHz | |||||
| Output Power | 1 watts | 1 watts |