Bipolar (BJT) Transistor PNP 60V 2A 140MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 036820-ZTX751
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 2A E-LINE Product overview: ZTX751 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX751 can be used for catalog matching and distributor lookup.
HIGH GAIN TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHz RoHS Compliant: Yes
TRANS PNP 60V 2A E-LINE
Bipolar Transistors - BJT PNP 60V VCEO 2 Amp -80V VCBO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX751-ND | 036820-ZTX751 | 276-ZTX751 | 98K4085 | ZTX751 | ZTX751 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX751 | 60V 2A Bipolar Transistor | High Gain Transistor, Pnp, -60V; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts |