Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 180V 0.5A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX696BSTOB-ND | ZTX696BSTOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |