Bipolar (BJT) Transistor NPN 100V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 100V 2A E-LINE
TRANS NPN 100V 2A E-LINE Product overview: ZTX653STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX653STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 750851-ZTX653STZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 175MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ZTX653
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A
Maximum Power: 1W
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 100V 2A E-LINE
TRANS, NPN, 100V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 100V 2A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-ZTX653STZTB-ND | 276-ZTX653STZ | 750851-ZTX653STZ | ZTX653STZ | ZTX653STZ | 69AH3885 | ZTX653STZ |
| Product Name | Single Bipolar Transistors | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX653STZ | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 100V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3, Formed Leads | Cut Tape (CT) | TO-92; SOT3 | TO-92; E-Line-3, Formed Leads | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |