DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX653STOA ZTX653STOA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057838-ZTX653STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057838-ZTX653STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX653STOA - 057838-ZTX653STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX653STOA
057838-ZTX653STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX653STOA 057838-ZTX653STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 057838-ZTX653STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057838-ZTX653STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-ZTX653STOA
100V 2A Bipolar Transistor 276-ZTX653STOA
TRANS NPN 100V 2A E-LINE Product overview: ZTX653STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX653STOA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 2A E-LINE Product overview: ZTX653STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX653STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX653STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX653STOA-ND
Single Bipolar Transistors ZTX653STOA-ND
Bipolar (BJT) Transistor NPN 100V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 100V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX653STOA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX653STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX653STOA
TRANS NPN 100V 2A E-LINE

TRANS NPN 100V 2A E-LINE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 057838-ZTX653STOA 276-ZTX653STOA ZTX653STOA-ND ZTX653STOA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX653STOA 100V 2A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; E-Line (TO-92 compatible) Tape & Reel (TR) E-Line-3, Formed Leads
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7527956 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details