Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 20V 3.5A E-LINE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX618STOB-ND | ZTX618STOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |