Bipolar (BJT) Transistor PNP 100V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 100V 1A E-LINE Product overview: ZTX553 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX553 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 100V 1A E-LINE
TRANSISTOR, PNP, 100V, 1A, 1W, E-LINE; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS PNP 100V 1A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZTX553-ND | 276-ZTX553 | ZTX553 | ZTX553 | 98K4071 | ZTX553 |
| Product Name | Single Bipolar Transistors | 100V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 100V, 1A, 1W, E-Line; Transistor Polarity Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | E-Line-3 | Bulk | TO-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |