Manufacturer: Diodes Incorporated
Win Source Part Number: 743373-ZTX551STZ
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3, Formed Leads
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 150MHz
Family Name: ZTX551
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 350mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 150mA, 10V
Alternative Parts (Cross-Reference): BC638TF; BC638-16; BC638_D26Z;
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 60V 1A E-LINE
TRANS PNP 60V 1A E-LINE Product overview: ZTX551STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX551STZ can be used for catalog matching and distributor lookup.
TRANS PNP 60V 1A E-LINE
Bipolar Transistors - BJT PNP Medium Power
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 743373-ZTX551STZ | 31-ZTX551STZTB-ND | 276-ZTX551STZ | ZTX551STZ | ZTX551STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX551STZ | Single Bipolar Transistors | 60V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3 | E-Line-3, Formed Leads | Cut Tape (CT) | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts |