Manufacturer: Diodes Incorporated
Win Source Part Number: 806863-ZTX550STZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 150MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 15mA, 150mA
Part Number Series: ZTX550
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V
TRANS PNP 45V 1A E-LINE Product overview: ZTX550STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX550STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Medium Power
TRANS, PNP, 45V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS PNP 45V 1A E-LINE
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 45V 1A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 806863-ZTX550STZ | 276-ZTX550STZ | ZTX550STZDITB-ND | ZTX550STZ | 29AK9075 | ZTX550STZ | 233-ZTX550STZ | ZTX550STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX550STZ | 45V 1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, 45V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT PNP Medium Power | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3 | Tape & Box (TB) | E-Line-3, Formed Leads | TO-3 | TO-92; E-Line-3, Formed Leads | |||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |