DIODES Incorporated Transistor Polarity Diodes Inc. ZTX549.

Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:40hFE; MSL:- RoHS Compliant: No
Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:40hFE; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC2981 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC2981
Transistor Polarity Diodes Inc. 61AC2981
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:40hFE; MSL:- RoHS Compliant: No

Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:40hFE; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC2981
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R140M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
RF FETs, MOSFETs - 2312-T2G6000528-Q3-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
3 suppliers