Bipolar (BJT) Transistor NPN 140V 1A 100MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 140V 1A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX455STOA-ND | ZTX455STOA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |