TRANS NPN 40V 4A E-LINE Product overview: ZTX1051A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1051A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036808-ZTX1051A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 210mV @ 100mA, 4A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 40V 4A 155MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT NPN High Current
TRANS NPN 40V 4A E-LINE
TRANSISTOR, NPN, 40V, 4A, 1W, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:155MHzRoHS
TRANS NPN 40V 4A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX1051A | 036808-ZTX1051A | ZTX1051A-ND | ZTX1051A | ZTX1051A | 84K7281 | ZTX1051A |
| Product Name | 40V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX1051A | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Npn, 40V, 4A, 1W, E-Line; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |