DIODES Incorporated Single Bipolar Transistors ZTX1049A

Description
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX1049A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX1049A-ND
Single Bipolar Transistors ZTX1049A-ND
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX1049A - 036807-ZTX1049A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX1049A
036807-ZTX1049A
TRANSISTORS - Transistors (BJT) - Single - ZTX1049A 036807-ZTX1049A
Manufacturer: Diodes Incorporated Win Source Part Number: 036807-ZTX1049A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 220mV @ 50mA, 4A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036807-ZTX1049A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 220mV @ 50mA, 4A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 4A Bipolar Transistor
276-ZTX1049A
25V 4A Bipolar Transistor 276-ZTX1049A
TRANS NPN 25V 4A E-LINE Product overview: ZTX1049A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1049A can be used for catalog matching and distributor lookup.

TRANS NPN 25V 4A E-LINE Product overview: ZTX1049A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1049A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX1049A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX1049A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX1049A
TRANS NPN 25V 4A E-LINE

TRANS NPN 25V 4A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX1049A
Bipolar Transistors - BJT ZTX1049A
Bipolar Transistors - BJT NPN High Gain & Crnt

Bipolar Transistors - BJT NPN High Gain & Crnt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX1049A-ND 036807-ZTX1049A 276-ZTX1049A ZTX1049A ZTX1049A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX1049A 25V 4A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN
Package Type E-Line-3 TO-92; SOT3; E-Line (TO-92 compatible) Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 4000 milliamps 4000 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data