IC VREF SHUNT ADJ 1% SOT23 Product overview: ZTLV431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTLV431AFTA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 15mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 036806-ZTLV431AFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ SOT23
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZTLV431AFTA | ZTLV431AFDKR-ND | 036806-ZTLV431AFTA | 76AH6136 | 233-ZTLV431AFTA | ZTLV431AFTA | ZTLV431AFTA |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - ZTLV431AFTA | Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. | IC VREF SHUNT ADJ SOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Shunt | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VIN | 10 volts | ? to 10 volts |