DIODES Incorporated Voltage Reference ZTL432AFFTA

Description
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZTL432AFFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZTL432AFFTR-ND
Voltage Reference ZTL432AFFTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F

Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZTL432AFFTA - 036803-ZTL432AFFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZTL432AFFTA
036803-ZTL432AFFTA
PMIC - PMIC - Voltage Reference - ZTL432AFFTA 036803-ZTL432AFFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036803-ZTL432AFFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23F Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 036803-ZTL432AFFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23F
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-ZTL432AFFTA
Precision Voltage Reference IC 693-ZTL432AFFTA
IC VREF SHUNT ADJ 1% SOT23F Product overview: ZTL432AFFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL432AFFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23F Product overview: ZTL432AFFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL432AFFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZTL432AFFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZTL432AFFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZTL432AFFTA
IC VREF SHUNT ADJ 1% SOT23F

IC VREF SHUNT ADJ 1% SOT23F

Supplier's Site
PMIC - Voltage Reference - ZTL432AFFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZTL432AFFTA
PMIC - Voltage Reference ZTL432AFFTA
IC VREF SHUNT ADJ 1% SOT23F

IC VREF SHUNT ADJ 1% SOT23F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZTL432AFFTR-ND 036803-ZTL432AFFTA 693-ZTL432AFFTA ZTL432AFFTA ZTL432AFFTA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ZTL432AFFTA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type SOT23; Other; SOT-23-3 Flat Leads SOT23; Other; SOT-23F Other; Tape & Reel (TR) Other; SOT-23-3 Flat Leads
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR425AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details