Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23F
IC VREF SHUNT ADJ 0.5% SOT23F
IC VREF SHUNT ADJ 0.5% SOT23F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZTL431BQFFTA-ND | ZTL431BQFFTA | ZTL431BQFFTA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | |
| TC | 63 ppm/C | ||
| Accuracy | 0.5000 % |