Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23F
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120228-ZTL431BFFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23F
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 0.5% SOT23F Product overview: ZTL431BFFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431BFFTA can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23F
IC VREF SHUNT ADJ 0.5% SOT23F
Voltage References 0.5% 2V5 COST EFFCTV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZTL431BFFTR-ND | 1120228-ZTL431BFFTA | 693-ZTL431BFFTA | ZTL431BFFTA | ZTL431BFFTA | ZTL431BFFTA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ZTL431BFFTA | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | SOT23; Other; SOT-23F | Other; Tape & Reel (TR) | Other; SOT-23-3 Flat Leads | ||
| Accuracy | 0.5000 % | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |