Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F
IC VREF SHUNT ADJ 1% SOT23F
IC VREF SHUNT ADJ 1% SOT23F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZTL431AQFFTA-ND | ZTL431AQFFTA | ZTL431AQFFTA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | |
| TC | 121 ppm/C | ||
| Accuracy | 1 % |