Manufacturer: Diodes Incorporated
Win Source Part Number: 036801-ZTL431AH6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-70-6
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 1% SOT363 Product overview: ZTL431AH6TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431AH6TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-363
Voltage References 2.5V 1% 3-TERM ADJ
IC VREF SHUNT ADJ 1% SOT363
VOLT REF, SHUNT, 2.5-20V, -40 TO 125DEGC ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 036801-ZTL431AH6TA | 693-ZTL431AH6TA | ZTL431AH6TR-ND | ZTL431AH6TA | ZTL431AH6TA | 76AH6137 | ZTL431AH6TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZTL431AH6TA | Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Volt Ref, Shunt, 2.5-20V, -40 To 125Degc Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-70-6 | Other; Tape & Reel (TR) | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | |||
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |