DIODES Incorporated Voltage Reference ZTL431AFTA

Description
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZTL431AFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZTL431AFTR-ND
Voltage Reference ZTL431AFTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZTL431AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZTL431AFDKR-ND
Voltage Reference ZTL431AFDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZTL431AFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZTL431AFCT-ND
Voltage Reference ZTL431AFCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZTL431AFTA
SOT23 Precision Voltage Reference IC 693-ZTL431AFTA
IC VREF SHUNT ADJ 1% SOT23 Product overview: ZTL431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431AFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23 Product overview: ZTL431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431AFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZTL431AFTA - 036800-ZTL431AFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZTL431AFTA
036800-ZTL431AFTA
PMIC - PMIC - Voltage Reference - ZTL431AFTA 036800-ZTL431AFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036800-ZTL431AFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 20V Alternative Parts (Cross-Reference): TS2431ILT; ZTL431BFTA; ZTL431AFFTA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 036800-ZTL431AFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): TS2431ILT; ZTL431BFTA; ZTL431AFFTA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-20V, Sot-23-3; Voltage Reference Type Diodes Inc. - 05M2168 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-20V, Sot-23-3; Voltage Reference Type Diodes Inc.
05M2168
Voltage Ref, Shunt, 2.5V-20V, Sot-23-3; Voltage Reference Type Diodes Inc. 05M2168
VOLTAGE REF, SHUNT, 2.5V-20V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:ZTL431 Series; Reference Voltage:2.5V to 20V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-20V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:ZTL431 Series; Reference Voltage:2.5V to 20V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZTL431AFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZTL431AFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZTL431AFTA
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site
PMIC - Voltage Reference - ZTL431AFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZTL431AFTA
PMIC - Voltage Reference ZTL431AFTA
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ZTL431AFTA
Voltage References ZTL431AFTA
Voltage References 1% 2V5 Cost Eff. Shunt Regulator

Voltage References 1% 2V5 Cost Eff. Shunt Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZTL431AFTR-ND 693-ZTL431AFTA 036800-ZTL431AFTA 05M2168 ZTL431AFTA ZTL431AFTA ZTL431AFTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZTL431AFTA Voltage Ref, Shunt, 2.5V-20V, Sot-23-3; Voltage Reference Type Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 % 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - ADR4525ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details