The ZSR500GTC is a fixed positive linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage of 5.0V with an output current capability of up to 200mA. It operates within an input voltage range of 7V to 20V and features a low quiescent current of approximately 600µA, making it suitable for power-sensitive applications. The device includes built-in thermal shutdown and short circuit current limit protection, enhancing reliability and safety during operation. The ZSR500GTC is packaged in a compact SOT223 surface mount format, which is advantageous for space-constrained designs. It maintains a tight initial output voltage tolerance of 2.5% and exhibits low line and load regulation, ensuring minimal output voltage variation under different input conditions and load changes. The operating temperature range extends from -55°C to 125°C, allowing for use in diverse environmental conditions. This regulator is fully stable without the need for external components, simplifying circuit design.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZSR500GTC |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |