The ZSR1200GTA is a fixed positive voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage of 12V with a maximum output current of 200mA. It operates within an input voltage range of up to 20V and features a low quiescent current of approximately 350µA, making it suitable for power-sensitive applications. The device is available in multiple package types, including small outline SO8 and SOT223, as well as TO92, allowing for flexibility in design and space-constrained applications. This voltage regulator incorporates internal current limiting and thermal shutdown features, enhancing reliability and protection against damage. It maintains a tight output voltage tolerance of ±2.5% and exhibits low line and load regulation, ensuring consistent performance across varying input conditions. The ZSR1200GTA is rated for operation over a wide temperature range of -55°C to 125°C, making it suitable for diverse environmental conditions. Overall, this product is ideal for local voltage regulation applications where space and efficiency are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZSR1200GTA |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |