DIODES Incorporated 9.8V Precision Voltage Reference IC ZRT100GA1TA

Description
IC VREF SHUNT 9.8V SOT223 Product overview: ZRT100GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GA1TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 9.8V SOT223 Product overview: ZRT100GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GA1TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.8V Precision Voltage Reference IC
693-ZRT100GA1TA
9.8V Precision Voltage Reference IC 693-ZRT100GA1TA
IC VREF SHUNT 9.8V SOT223 Product overview: ZRT100GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GA1TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 9.8V SOT223 Product overview: ZRT100GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GA1TA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - ZRT100GA1TA - 758205-ZRT100GA1TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRT100GA1TA
758205-ZRT100GA1TA
PMIC - PMIC - Voltage Reference - ZRT100GA1TA 758205-ZRT100GA1TA
Manufacturer: Diodes Incorporated Win Source Part Number: 758205-ZRT100GA1TA Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 50μVp-p Current - Cathode: 150μA Categories: Integrated Circuits Supplier Device Package: SOT-223 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ZRT100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 9.8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 758205-ZRT100GA1TA
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Current - Cathode: 150μA
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ZRT100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 9.8V

Buy Now
PMIC - Voltage Reference - ZRT100GA1TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRT100GA1TA
PMIC - Voltage Reference ZRT100GA1TA
IC VREF SHUNT 1% SOT223

IC VREF SHUNT 1% SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZRT100GA1TA 758205-ZRT100GA1TA ZRT100GA1TA
Product Name 9.8V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRT100GA1TA PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable
Package Type Other; Tape and Reel Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM136-2.5-N Voltage Reference Diode - LM236H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR291FRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details