DIODES Incorporated PMIC - PMIC - Voltage Reference - ZRT040GA1TA ZRT040GA1TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120201-ZRT040GA1TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 75mA Noise - 0.1Hz to 10Hz: 50μVp-p Current - Cathode: 150μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-223 Nominal Output Voltage (Min/Fixed): 4.01V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120201-ZRT040GA1TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 75mA Noise - 0.1Hz to 10Hz: 50μVp-p Current - Cathode: 150μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-223 Nominal Output Voltage (Min/Fixed): 4.01V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZRT040GA1TA - 1120201-ZRT040GA1TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRT040GA1TA
1120201-ZRT040GA1TA
PMIC - PMIC - Voltage Reference - ZRT040GA1TA 1120201-ZRT040GA1TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120201-ZRT040GA1TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 75mA Noise - 0.1Hz to 10Hz: 50μVp-p Current - Cathode: 150μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-223 Nominal Output Voltage (Min/Fixed): 4.01V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120201-ZRT040GA1TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 75mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Current - Cathode: 150μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-223
Nominal Output Voltage (Min/Fixed): 4.01V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.01V Precision Voltage Reference IC
693-ZRT040GA1TA
4.01V Precision Voltage Reference IC 693-ZRT040GA1TA
IC VREF SHUNT 4.01V SOT223 Product overview: ZRT040GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.01V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.01V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT040GA1TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 4.01V SOT223 Product overview: ZRT040GA1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.01V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.01V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT040GA1TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ZRT040GA1TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRT040GA1TA
PMIC - Voltage Reference ZRT040GA1TA
IC VREF SHUNT 1% SOT223

IC VREF SHUNT 1% SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1120201-ZRT040GA1TA 693-ZRT040GA1TA ZRT040GA1TA
Product Name PMIC - PMIC - Voltage Reference - ZRT040GA1TA 4.01V Precision Voltage Reference IC PMIC - Voltage Reference
Package Type Other; SOT-223 Other; Reel - TR
Life Cycle Stage Obsolete(EOL)
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Voltage Reference - 559-UPC1093G(20)-E1-AXTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC 100 ppm/C
View Details