DIODES Incorporated PMIC - PMIC - Voltage Reference - ZRT025N8A1 ZRT025N8A1

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283257-ZRT025N8A1 Manufacturer Homepage: www.diodes.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283257-ZRT025N8A1 Manufacturer Homepage: www.diodes.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZRT025N8A1 - 1283257-ZRT025N8A1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRT025N8A1
1283257-ZRT025N8A1
PMIC - PMIC - Voltage Reference - ZRT025N8A1 1283257-ZRT025N8A1
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283257-ZRT025N8A1 Manufacturer Homepage: www.diodes.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283257-ZRT025N8A1
Manufacturer Homepage: www.diodes.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 2.5V Precision Voltage Reference IC
693-ZRT025N8A1
Low-Power 2.5V Precision Voltage Reference IC 693-ZRT025N8A1
2.5V LOW POWER PRECISION REFERENCE SOURCE Product overview: ZRT025N8A1 from Zetex Semiconductors is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT025N8A1 can be used for catalog matching and distributor lookup.

2.5V LOW POWER PRECISION REFERENCE SOURCE Product overview: ZRT025N8A1 from Zetex Semiconductors is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT025N8A1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1283257-ZRT025N8A1 693-ZRT025N8A1
Product Name PMIC - PMIC - Voltage Reference - ZRT025N8A1 Low-Power 2.5V Precision Voltage Reference IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR02AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details