Shunt Voltage Reference IC Fixed 5V V ±2% 5mA TO-92
IC VREF SHUNT 2% TO92
IC VREF SHUNT 2% TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRC500A02STOB-ND | ZRC500A02STOB | ZRC500A02STOB |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 90 ppm/C | ||
| Accuracy | 2 % |