Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3
IC VREF SHUNT 2% SOT23
IC VREF SHUNT 2% SOT23
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRC400F02TC-ND | ZRC400F02TC | ZRC400F02TC |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 90 ppm/C | ||
| Accuracy | 2 % |