Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA E-Line (TO-92 compatible)
IC VREF SHUNT 2% E-LINE Product overview: ZRC400A02 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400A02 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120197-ZRC400A02
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 23μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: E-Line (TO-92 compatible)
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 2% E-LINE
IC VREF SHUNT 2% E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRC400A02-ND | 693-ZRC400A02 | 1120197-ZRC400A02 | ZRC400A02 | ZRC400A02 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZRC400A02 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; E-Line-3 | Other; Bulk | TO-92; Other; E-Line (TO-92 compatible) | Other; E-Line-3 | |
| TC | 90 ppm/C | 90 ppm/C | 90 ppm/C | ||
| Accuracy | 2 % |