IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
Shunt Voltage Reference IC Fixed 3.3V V ±1% 5mA SOT-23-3
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
Voltage References VREG Shunt Reference
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-ZRC330QF01TADKR-ND | ZRC330QF01TA | ZRC330QF01TA | ZRC330QF01TA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 50 ppm/C | |||
| Accuracy | 1 % |