Manufacturer: Diodes Incorporated
Win Source Part Number: 057831-ZRC330F03TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 43μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 3% SOT23 Product overview: ZRC330F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330F03TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 3.3V V ±3% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 3.3V V ±3% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 3.3V V ±3% 5mA SOT-23-3
IC VREF SHUNT 3% SOT23
IC VREF SHUNT 3% SOT23
Voltage References 3% 3.3V
Voltage Reference, Precision, Shunt - Fixed, ZRC330 Series, 3.3V, SOT-23-3 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 057831-ZRC330F03TA | 693-ZRC330F03TA | ZRC330F03TR-ND | ZRC330F03TA | ZRC330F03TA | ZRC330F03TA | 98K4036 |
| Product Name | PMIC - PMIC - Voltage Reference - ZRC330F03TA | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, Precision, Shunt Fixed, Zrc330 Series, 3.3V, Sot-23-3 Rohs Compliant Diodes Inc. |
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |