DIODES Incorporated 3.3V Precision Voltage Reference IC ZRC330A03STOA

Description
IC VREF SHUNT 3.3V TO92-3 Product overview: ZRC330A03STOA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330A03STOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 3.3V TO92-3 Product overview: ZRC330A03STOA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330A03STOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Precision Voltage Reference IC
693-ZRC330A03STOA
3.3V Precision Voltage Reference IC 693-ZRC330A03STOA
IC VREF SHUNT 3.3V TO92-3 Product overview: ZRC330A03STOA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330A03STOA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3.3V TO92-3 Product overview: ZRC330A03STOA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330A03STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRC330A03STOA - 1120196-ZRC330A03STOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRC330A03STOA
1120196-ZRC330A03STOA
PMIC - PMIC - Voltage Reference - ZRC330A03STOA 1120196-ZRC330A03STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120196-ZRC330A03STO A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±3% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 10Hz to 10kHz: 43μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120196-ZRC330A03STOA
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±3%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 43μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - ZRC330A03STOA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRC330A03STOA
PMIC - Voltage Reference ZRC330A03STOA
IC VREF SHUNT 3% TO92

IC VREF SHUNT 3% TO92

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZRC330A03STOA 1120196-ZRC330A03STOA ZRC330A03STOA
Product Name 3.3V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRC330A03STOA PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable
Package Type Other; Reel - TR TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - AD586BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Voltage Reference IC - 693-UPC1093TA-E1-AT - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers