Shunt Voltage Reference IC Fixed 3.3V V ±1% 5mA TO-92
IC VREF SHUNT 1% TO92
IC VREF SHUNT 1% TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRC330A01STOB-ND | ZRC330A01STOB | ZRC330A01STOB |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 50 ppm/C | ||
| Accuracy | 1 % |