DIODES Incorporated SOT23 Precision Voltage Reference IC ZRC250F03TA

Description
IC VREF SHUNT 3% SOT23 Product overview: ZRC250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250F03TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 3% SOT23 Product overview: ZRC250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250F03TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRC250F03TA
SOT23 Precision Voltage Reference IC 693-ZRC250F03TA
IC VREF SHUNT 3% SOT23 Product overview: ZRC250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250F03TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3% SOT23 Product overview: ZRC250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250F03TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRC250F03TA - 036792-ZRC250F03TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRC250F03TA
036792-ZRC250F03TA
PMIC - PMIC - Voltage Reference - ZRC250F03TA 036792-ZRC250F03TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036792-ZRC250F03TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Family Name: ZRC250 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): MAX6009BEUR; MAX6009BEUR-T; MAX6009AEUR; Introduction Date: June 04, 1998 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036792-ZRC250F03TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Family Name: ZRC250
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): MAX6009BEUR; MAX6009BEUR-T; MAX6009AEUR;
Introduction Date: June 04, 1998
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - ZRC250F03CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC250F03CT-ND
Voltage Reference ZRC250F03CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC250F03DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC250F03DKR-ND
Voltage Reference ZRC250F03DKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC250F03TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC250F03TR-ND
Voltage Reference ZRC250F03TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 5mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ZRC250F03TA
Voltage References ZRC250F03TA
Voltage References 3% 2.5V

Voltage References 3% 2.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRC250F03TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRC250F03TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRC250F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site
PMIC - Voltage Reference - ZRC250F03TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRC250F03TA
PMIC - Voltage Reference ZRC250F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Diodes Inc. - 98K4028 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Diodes Inc.
98K4028
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Diodes Inc. 98K4028
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:ZRC250 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:ZRC250 Series; Reference Voltage:2.5V; Initial Accuracy:3%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZRC250F03TA 036792-ZRC250F03TA ZRC250F03CT-ND ZRC250F03TA ZRC250F03TA ZRC250F03TA 98K4028
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRC250F03TA Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Diodes Inc.
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
TC 90 ppm/C 90 ppm/C 90 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR291FR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details