IC VREF SHUNT 2% E-LINE Product overview: ZRC250A02 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250A02 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283252-ZRC250A02
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: E-Line (TO-92 compatible)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ZRC250
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5mA E-Line (TO-92 compatible)
IC VREF SHUNT 2% E-LINE
IC VREF SHUNT 2% E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZRC250A02 | 1283252-ZRC250A02 | ZRC250A02-ND | ZRC250A02 | ZRC250A02 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZRC250A02 | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Bulk | TO-92; Other; E-Line-3 | Other; E-Line-3 | Other; E-Line-3 | |
| TC | 90 ppm/C | 90 ppm/C | 90 ppm/C |