Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3
IC VREF SHUNT 3% SOT23
IC VREF SHUNT 3% SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRB500F03TC-ND | ZRB500F03TC | ZRB500F03TC |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 50 ppm/C | ||
| Accuracy | 3 % |