DIODES Incorporated Voltage Reference ZRB500F03TA

Description
Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3
Request a Quote
Description
Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZRB500F03TA is a precision micropower voltage reference that provides a stable output of 5.0 volts using a bandgap circuit design. It operates efficiently within a current range of 50µA to 15mA, making it suitable for low power and battery-operated applications. The device features a fast transient response, stabilizing in less than 10 microseconds, and is designed to handle capacitive loads without the need for an external capacitor. This voltage reference is available in a small outline SOT23 package, which is advantageous for space-constrained applications. It has a temperature coefficient of 15ppm/°C and is rated for an industrial temperature range of -40 to 85°C. The ZRB500F03TA can withstand reverse and forward currents up to 25mA and is robust enough to handle transient effects and currents up to 200mA. It is suitable for various applications, including battery-powered devices, metering systems, instrumentation, and precision power supplies.

Datasheet Summary
Powered by GS/AI

The ZRB500F03TA is a precision micropower voltage reference that provides a stable output of 5.0 volts using a bandgap circuit design. It operates efficiently within a current range of 50µA to 15mA, making it suitable for low power and battery-operated applications. The device features a fast transient response, stabilizing in less than 10 microseconds, and is designed to handle capacitive loads without the need for an external capacitor. This voltage reference is available in a small outline SOT23 package, which is advantageous for space-constrained applications. It has a temperature coefficient of 15ppm/°C and is rated for an industrial temperature range of -40 to 85°C. The ZRB500F03TA can withstand reverse and forward currents up to 25mA and is robust enough to handle transient effects and currents up to 200mA. It is suitable for various applications, including battery-powered devices, metering systems, instrumentation, and precision power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRB500F03DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRB500F03DKR-ND
Voltage Reference ZRB500F03DKR-ND
Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRB500F03TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRB500F03TR-ND
Voltage Reference ZRB500F03TR-ND
Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRB500F03CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRB500F03CT-ND
Voltage Reference ZRB500F03CT-ND
Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±3% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRB500F03TA
SOT23 Precision Voltage Reference IC 693-ZRB500F03TA
IC VREF SHUNT 3% SOT23 Product overview: ZRB500F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRB500F03TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3% SOT23 Product overview: ZRB500F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRB500F03TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRB500F03TA - 1120195-ZRB500F03TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRB500F03TA
1120195-ZRB500F03TA
PMIC - PMIC - Voltage Reference - ZRB500F03TA 1120195-ZRB500F03TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120195-ZRB500F03TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 105μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Signalling, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120195-ZRB500F03TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 105μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Signalling, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ZRB500F03TA
Voltage References ZRB500F03TA
Voltage References 3% 5.0V

Voltage References 3% 5.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRB500F03TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRB500F03TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRB500F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site
Voltage Reference, Precision Micropower, Shunt Fixed, Zrb500 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. - 98K4019 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Shunt Fixed, Zrb500 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc.
98K4019
Voltage Reference, Precision Micropower, Shunt Fixed, Zrb500 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. 98K4019
Voltage Reference, Precision Micropower, Shunt - Fixed, ZRB500 Series, 5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Shunt - Fixed, ZRB500 Series, 5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - ZRB500F03TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRB500F03TA
PMIC - Voltage Reference ZRB500F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZRB500F03DKR-ND 693-ZRB500F03TA 1120195-ZRB500F03TA ZRB500F03TA ZRB500F03TA 98K4019 ZRB500F03TA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRB500F03TA Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision Micropower, Shunt Fixed, Zrb500 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR293TRU-EP - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - LM3411M5X-3.3 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
PMIC - Voltage Reference - ISL60002BIB812-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details