IC VREF SHUNT 1% SOT23 Product overview: ZRB500F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRB500F01TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036789-ZRB500F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 105μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
Voltage References 1% 5.0V
Voltage Reference, Precision Micropower, Shunt - Fixed, ZRB500 Series, 5V, SOT-23-3 RoHS Compliant: Yes
5V ±1% 15mA Fixed SOT-23-3 Voltage References ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZRB500F01TA | 036789-ZRB500F01TA | ZRB500F01TR-ND | ZRB500F01TA | ZRB500F01TA | ZRB500F01TA | 96K2556 | ZRB500F01TA |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZRB500F01TA | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, Precision Micropower, Shunt Fixed, Zrb500 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. | Power Supply Chip >> Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |