Shunt Voltage Reference IC Fixed 2.45V V ±1% 120mA SOT-23-3
IC VREF SHUNT 1% SOT23 Product overview: ZRA245F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA245F01TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 413319-ZRA245F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 120mA
Noise - 10Hz to 10kHz: 65μVrms
Current - Cathode: 2mA
Family Name: ZRA245
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.45V
Alternative Parts (Cross-Reference): ADR5041BRTZ-R2; ADR5041ARTZ-REEL; LM4050BEM3-3.0-T; ADR5041ARTZ-R2;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 2.45V SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRA245F01TR-ND | 693-ZRA245F01TA | 413319-ZRA245F01TA | ZRA245F01TA | ZRA245F01TA | 233-ZRA245F01TA |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZRA245F01TA | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 2.45V SOT23 |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||
| Accuracy | 1 % |