DIODES Incorporated PMIC - PMIC - Voltage Reference - ZRA125N801TA ZRA125N801TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800396-ZRA125N801TA Packaging: Digi-Reel Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 5mA Noise - 10Hz to 10kHz: 40μVrms Current - Cathode: 50μA Family Name: ZRA125 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AD589JR-REEL; AD589JRZ; AD589JR; Introduction Date: October 29, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800396-ZRA125N801TA Packaging: Digi-Reel Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 5mA Noise - 10Hz to 10kHz: 40μVrms Current - Cathode: 50μA Family Name: ZRA125 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AD589JR-REEL; AD589JRZ; AD589JR; Introduction Date: October 29, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZRA125N801TA - 800396-ZRA125N801TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRA125N801TA
800396-ZRA125N801TA
PMIC - PMIC - Voltage Reference - ZRA125N801TA 800396-ZRA125N801TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800396-ZRA125N801TA Packaging: Digi-Reel Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 5mA Noise - 10Hz to 10kHz: 40μVrms Current - Cathode: 50μA Family Name: ZRA125 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AD589JR-REEL; AD589JRZ; AD589JR; Introduction Date: October 29, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800396-ZRA125N801TA
Packaging: Digi-Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 5mA
Noise - 10Hz to 10kHz: 40μVrms
Current - Cathode: 50μA
Family Name: ZRA125
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): AD589JR-REEL; AD589JRZ; AD589JR;
Introduction Date: October 29, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25V 1.24V 5mA SOIC Precision Voltage Reference IC
693-ZRA125N801TA
1.25V 1.24V 5mA SOIC Precision Voltage Reference IC 693-ZRA125N801TA
IC VREF SHUNT PREC 1.25V 8-SO / V-Ref Precision 1.24V 5mA 8-Pin SOIC T/R Product overview: ZRA125N801TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.24V, 5mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.24V, 5mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125N801TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT PREC 1.25V 8-SO / V-Ref Precision 1.24V 5mA 8-Pin SOIC T/R Product overview: ZRA125N801TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 1.24V, 5mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 1.24V, 5mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125N801TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 800396-ZRA125N801TA 693-ZRA125N801TA
Product Name PMIC - PMIC - Voltage Reference - ZRA125N801TA 1.25V 1.24V 5mA SOIC Precision Voltage Reference IC
Package Type Other; 8-SOIC (0.154", 3.90mm Width) Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details