DIODES Incorporated 1.25V Precision Voltage Reference IC ZRA125A03

Description
IC Vref Micropower 1.25V TO-92-3 Product overview: ZRA125A03 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125A03 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Vref Micropower 1.25V TO-92-3 Product overview: ZRA125A03 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125A03 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V Precision Voltage Reference IC
693-ZRA125A03
1.25V Precision Voltage Reference IC 693-ZRA125A03
IC Vref Micropower 1.25V TO-92-3 Product overview: ZRA125A03 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125A03 can be used for catalog matching and distributor lookup.

IC Vref Micropower 1.25V TO-92-3 Product overview: ZRA125A03 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125A03 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - ZRA125A03 - 1106359-ZRA125A03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRA125A03
1106359-ZRA125A03
PMIC - PMIC - Voltage Reference - ZRA125A03 1106359-ZRA125A03
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106359-ZRA125A03 Packaging: Bulk Mounting: SMD (SMT) Temperature Coefficient: 90 ppm/°C Number of Channels: 1 Output Current: 25 mA Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106359-ZRA125A03
Packaging: Bulk
Mounting: SMD (SMT)
Temperature Coefficient: 90 ppm/°C
Number of Channels: 1
Output Current: 25 mA
Output Voltage: 1.25 V
Categories: PMIC - Voltage Reference
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZRA125A03 1106359-ZRA125A03
Product Name 1.25V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRA125A03
Package Type Other; Bulk TO-92; Other; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
PMIC - Voltage Reference - ADR431BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details