DIODES Incorporated Voltage Reference ZRA124F01TA

Description
Shunt Voltage Reference IC Fixed 1.24V V ±1% 5mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.24V V ±1% 5mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRA124F01TA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRA124F01TA-ND
Voltage Reference ZRA124F01TA-ND
Shunt Voltage Reference IC Fixed 1.24V V ±1% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.24V V ±1% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRA124F01TA
SOT23 Precision Voltage Reference IC 693-ZRA124F01TA
IC VREF SHUNT 1% SOT23 Product overview: ZRA124F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA124F01TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23 Product overview: ZRA124F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA124F01TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRA124F01TA - 057830-ZRA124F01TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRA124F01TA
057830-ZRA124F01TA
PMIC - PMIC - Voltage Reference - ZRA124F01TA 057830-ZRA124F01TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057830-ZRA124F01TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 10Hz to 10kHz: 40μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.24V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057830-ZRA124F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 40μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - ZRA124F01TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRA124F01TA
PMIC - Voltage Reference ZRA124F01TA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRA124F01TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRA124F01TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRA124F01TA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZRA124F01TA-ND 693-ZRA124F01TA 057830-ZRA124F01TA ZRA124F01TA ZRA124F01TA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRA124F01TA PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 90 ppm/C 90 ppm/C 90 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
PMIC - Voltage Reference - ISL21032BPH306Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 0.0250 mA
View Details
2 suppliers