DIODES Incorporated PMIC - PMIC - Voltage Reference - ZR431LC01 ZR431LC01

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012670-ZR431LC01 Packaging: Bulk Termination: Through Hole Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Output Type: Adjustable Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 25 mA Output Voltage: 20 V Categories: PMIC - Voltage Reference Case / Package: TO-226-3 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LT1034CZ-1.2#PBF; AZ431LBZTR-E1; AZ432BZTR-E1; LM431BCZXA; AZ431LAZTR-G1; SC431ILPRAG; LM431CCZXA; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 25 mA Min Input Voltage: 1.25 V Max Output Voltage: 10 V Min Output Voltage: 1.24 V Cathode Current: 100 µA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012670-ZR431LC01 Packaging: Bulk Termination: Through Hole Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Output Type: Adjustable Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 25 mA Output Voltage: 20 V Categories: PMIC - Voltage Reference Case / Package: TO-226-3 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LT1034CZ-1.2#PBF; AZ431LBZTR-E1; AZ432BZTR-E1; LM431BCZXA; AZ431LAZTR-G1; SC431ILPRAG; LM431CCZXA; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 25 mA Min Input Voltage: 1.25 V Max Output Voltage: 10 V Min Output Voltage: 1.24 V Cathode Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZR431LC01 - 1012670-ZR431LC01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZR431LC01
1012670-ZR431LC01
PMIC - PMIC - Voltage Reference - ZR431LC01 1012670-ZR431LC01
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012670-ZR431LC01 Packaging: Bulk Termination: Through Hole Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Output Type: Adjustable Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 25 mA Output Voltage: 20 V Categories: PMIC - Voltage Reference Case / Package: TO-226-3 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LT1034CZ-1.2#PBF; AZ431LBZTR-E1; AZ432BZTR-E1; LM431BCZXA; AZ431LAZTR-G1; SC431ILPRAG; LM431CCZXA; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 25 mA Min Input Voltage: 1.25 V Max Output Voltage: 10 V Min Output Voltage: 1.24 V Cathode Current: 100 µA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012670-ZR431LC01
Packaging: Bulk
Termination: Through Hole
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Number of Channels: 1
Number of Pins: 3
Output Current: 25 mA
Output Voltage: 20 V
Categories: PMIC - Voltage Reference
Case / Package: TO-226-3
Max Input Voltage: 15 V
Alternative Parts (Cross-Reference): LT1034CZ-1.2#PBF; AZ431LBZTR-E1; AZ432BZTR-E1; LM431BCZXA; AZ431LAZTR-G1; SC431ILPRAG; LM431CCZXA;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 25 mA
Min Input Voltage: 1.25 V
Max Output Voltage: 10 V
Min Output Voltage: 1.24 V
Cathode Current: 100 µA

Buy Now
Singapore, Singapore
1.225V 20mA Precision Voltage Reference IC
693-ZR431LC01
1.225V 20mA Precision Voltage Reference IC 693-ZR431LC01
V-Ref Precision 1.225V 20mA 3-Pin TO-92 Tray Product overview: ZR431LC01 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR431LC01 can be used for catalog matching and distributor lookup.

V-Ref Precision 1.225V 20mA 3-Pin TO-92 Tray Product overview: ZR431LC01 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR431LC01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1012670-ZR431LC01 693-ZR431LC01
Product Name PMIC - PMIC - Voltage Reference - ZR431LC01 1.225V 20mA Precision Voltage Reference IC
Package Type Other; TO-226-3 Other; Bulk
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details