Shunt Voltage Reference IC Fixed 5V V ±2% 15mA E-Line (TO-92 compatible)
IC VREF SHUNT 2% E-LINE
IC VREF SHUNT 2% E-LINE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR40402R50STOB-ND | ZR40402R50STOB | ZR40402R50STOB |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; E-Line-3 | Other; E-Line-3 | |
| TC | 100 ppm/C | ||
| Accuracy | 2 % |