Manufacturer: Diodes Incorporated
Win Source Part Number: 004812-ZR40402N841TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 4.096V 8SOP Product overview: ZR40402N841TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40402N841TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 2% 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 004812-ZR40402N841TA | 693-ZR40402N841TA | ZR40402N841TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZR40402N841TA | 4.096V Precision Voltage Reference IC | PMIC - Voltage Reference |
| Package Type | Other; 8-SOP | Other; Reel - TR | |
| Life Cycle Stage | Obsolete(EOL) | ||
| TC | 100 ppm/C | 100 ppm/C |